| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Resolution (Bits) | 8bit |
|---|---|
| Sampling Rate | 10MSPS |
| Input Channel Type | Parallel |
| Supply Voltage Range | 4.75V to 5.25V 14.5V to 15.5V |
| ADC / DAC Case Style | SOIC |
| No. of Pins | 20Pins |
| Data Interface | Parallel |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 7528 |
| IC Case Style | SOIC |
| No. of Bits | 8bit |
| Operating Temperature Range | 0°C to +70°C |
| Output Type | Current |
| Settling Time | 100ns |
| Supply Current | 2mA |
| Supply Voltage Max | 15.5V |
| Supply Voltage Min | 4.75V |
| Termination Type | Surface Mount Device |
| IC: D/A converter | TME |
Where can I find additional details, specifications and documents for a TLC7528CDW .?
Additional datasheets, footprints and schematics for TLC7528CDW . are listed on our Part Details page. You can also find images and similar parts to TLC7528CDW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7528CDW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7528CDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7528CDW . fall under?
The TLC7528CDW . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLC7528CDW . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7528CDW . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7528CDW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7528CDW . have stock available?
Authorised distributors including Rochester Electronics, Chip One Stop and TME have stock available or on a lead time for TLC7528CDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7528CDW . often in real-time on the comparison pages.
What if I can't find stock of TLC7528CDW .?
You can fill out our help required form which you can use to request a quote for TLC7528CDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.