Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 10MSPS |
Input Channel Type | Parallel |
Supply Voltage Range | 4.75V to 5.25V 14.5V to 15.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7524 |
IC Case Style | DIP |
IC Generic Number | 7524 |
IC Temperature Range | Commercial |
Linearity Error | 0.2% |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
No. of Bits | 8bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Output Type | Current |
Settling Time | 0.1µs |
Supply Current | 2mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Through Hole |
8Bit Dac Multiplying, 7524, Pdip16 | Newark Electronics |
8BIT DAC MULTIPLYING, 7524, PDIP16 | element14 |
8-bit, 0.1-&mu | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC7524IN .?
Additional datasheets, footprints and schematics for TLC7524IN . are listed on our Part Details page. You can also find images and similar parts to TLC7524IN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7524IN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7524IN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7524IN . fall under?
The TLC7524IN . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLC7524IN . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7524IN . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7524IN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7524IN . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TLC7524IN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7524IN . often in real-time on the comparison pages.
What if I can't find stock of TLC7524IN .?
You can fill out our help required form which you can use to request a quote for TLC7524IN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.