TLC7524CN . Part Information
Details for TLC7524CN . by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC
Part Downloads


Part Specifications
Resolution (Bits) | 8bit |
Sampling Rate | 10MSPS |
Input Channel Type | Parallel |
Supply Voltage Range | 4.75V to 5.25V 14.5V to 15.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | CMOS Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | CMOS Latches Microprocessor Compatible Multiplying Parallel |
IC Case Style | DIP |
IC Temperature Range | Commercial |
Linearity Error | 0.5% |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
No. of Bits | 8bit |
Output Type | Current |
Power Dissipation Ptot Max | 5mW |
Settling Time | 100ns |
Supply Current | 2mA |
Alternative Part Descriptions
- 1 channel 8 bit D-A converter,TLC7524CN | RS Components
- IC, DAC, 8BIT, PDIP-16; Resolution (Bits):8bit; Sampling Rate:10MSPS; Data Interface:CMOS, Parallel; Supply Voltage Range:4.75V to 5.25V, 14.5V to 15.5V; ADC / DAC Case Style:DIP; No. of Pins:16Pins; Input Channel Type:Parallel; RoHS Compliant: Yes | Newark Electronics
- D/A converter; 8bit; 10Msps; Channels: 1; 4.75÷4.25V; DIP16 | Transfer Multisort Elektronik
- 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface | Texas Instruments
- D/A converter IC [Texas Instruments] TLC7524CN D/A converter IC | Distrelec
Viewing Distributors for TLC7524CN .
Loading...
Loading Results for TLC7524CN .