Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 10MSPS |
Input Channel Type | Parallel |
Supply Voltage Range | 4.75V to 5.25V 14.5V to 15.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Data Interface | Parallel |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | CMOS Latches Multiplying Parallel O/P |
Base Number | 7524 |
Conversion Time | 5µs |
IC Case Style | SOIC |
IC Generic Number | 7524 |
Linearity Error | 0.5% |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
Logic Function Number | 7524 |
No. of Bits | 8bit |
No. of Channels | 1Channels |
Operating Temperature Range | -55°C to +125°C |
Output Type | Current |
Power Dissipation Ptot Max | 5mW |
Settling Time | 5µs |
Supply Current | 2mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
8-bit, 0.1-&mu | Texas Instruments |
IC: D/A converter | Transfer Multisort Elektronik |
IC, 8BIT DAC, SMD, 7524, SOIC16 | Farnell |
Ic, 8Bit Dac, Smd, 7524, Soic16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC7524CD .?
Additional datasheets, footprints and schematics for TLC7524CD . are listed on our Part Details page. You can also find images and similar parts to TLC7524CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7524CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7524CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7524CD . fall under?
The TLC7524CD . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLC7524CD . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7524CD . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7524CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7524CD . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for TLC7524CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7524CD . often in real-time on the comparison pages.
What if I can't find stock of TLC7524CD .?
You can fill out our help required form which you can use to request a quote for TLC7524CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.