No distributors results available
View Full Pricing & Stock ComparisonRating | Military |
---|---|
INL(Max)(+/-LSB) | 1 |
Features | N/A |
Sample / Update Rate(MSPS) | 0.143 |
Architecture | R-2R |
Package size | mm2:W x L (PKG) : [pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Reference | type : Ext |
Package Group | LCCC|20 |
DAC channels | 4 |
Output range(Min)(mA/V) | -5 |
Operating temperature range(C) | -55 to 125 |
Power consumption(Typ)(mW) | 90 |
Interface | Parallel |
Resolution(Bits) | 8 |
Settling Time(µs) | 5 |
Output range(Max)(mA/V) | 10 |
Output type | Buffered Voltage |
Where can I find additional details, specifications and documents for a TLC7226M?
Additional datasheets, footprints and schematics for TLC7226M are listed on our Part Details page. You can also find images and similar parts to TLC7226M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7226M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7226M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7226M fall under?
The TLC7226M is listed under Semiconductors > Analog and Mixed-Signal > Data converters > Digital-to-analog converters (DACs) > Precision DACs (<=10MSPS).
Can I view similar or alternative parts?
You can view similar parts to TLC7226M when available in the Precision DACs (<=10MSPS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7226M you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7226M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7226M have stock available?
There is no stock from authorised distributors for TLC7226M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7226M often in real-time on the comparison pages.
What if I can't find stock of TLC7226M?
You can fill out our help required form which you can use to request a quote for TLC7226M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.