Device Topology | Constant Current |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 17V |
Output Voltage Max | 17V |
Output Current Max | 60mA |
Switching Frequency | 20MHz |
No. of Outputs | 12Outputs |
IC Mounting | SMD |
Driver Case Style | HTSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dimming Control Type | Analogue PWM |
Output Current | 60mA |
Output Voltage | 17V |
TLC5971PWPR TI | Elfaro |
12Ch16B ES-PWM RGB L ED Driver | Mouser Electronics |
12-channel, 16-bit ES-PWM RGB LED driver with 3.3V Linear Regulator | Texas Instruments |
Led Driver, Analogue/Pwm, 12Mhz, Htssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC5971PWPR .?
Additional datasheets, footprints and schematics for TLC5971PWPR . are listed on our Part Details page. You can also find images and similar parts to TLC5971PWPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5971PWPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5971PWPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5971PWPR . fall under?
The TLC5971PWPR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC5971PWPR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5971PWPR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5971PWPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC5971PWPR . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for TLC5971PWPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5971PWPR . often in real-time on the comparison pages.
What if I can't find stock of TLC5971PWPR .?
You can fill out our help required form which you can use to request a quote for TLC5971PWPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.