Device Topology | Constant Current |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 18V |
Output Current Max | 60mA |
Switching Frequency | 10MHz |
No. of Outputs | 12Outputs |
IC Mounting | SMD |
Driver Case Style | HTSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 60mA |
Output Voltage | 17V |
12-channel, 16-bit, ES-PWM RGB LED driver with 3.3V Linear Regulator and Watchdog Timer | Texas Instruments |
Led Driver, Linear, Htssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC59711PWP .?
Additional datasheets, footprints and schematics for TLC59711PWP . are listed on our Part Details page. You can also find images and similar parts to TLC59711PWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC59711PWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC59711PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC59711PWP . fall under?
The TLC59711PWP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC59711PWP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC59711PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC59711PWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC59711PWP . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC59711PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC59711PWP . often in real-time on the comparison pages.
What if I can't find stock of TLC59711PWP .?
You can fill out our help required form which you can use to request a quote for TLC59711PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.