TLC5941PWPG4 . Part Information
Details for TLC5941PWPG4 . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Part Specifications
Device Topology | Constant Current |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 17V |
Output Current Max | 80mA |
Switching Frequency | 30MHz |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5941 |
Data / Control Interface | Serial 3 Wire |
Device Type | LED |
Dimming Control Type | PWM |
Input Voltage | 3V to 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | Display Backlighting Signboard |
Operating Temperature Range | -40°C to +85°C |
Output Current | 80mA |
Output Voltage | 17V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLC5941PWPG4 .?
Additional datasheets, footprints and schematics for TLC5941PWPG4 . are listed in our Part Details tab. You can also find the TLC5941PWPG4 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5941PWPG4 . in the Pricing & Inventory tab next to part details. You can view TLC5941PWPG4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5941PWPG4 . fall under?
The TLC5941PWPG4 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC5941PWPG4 . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5941PWPG4 . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5941PWPG4 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLC5941PWPG4 . have stock available?
There is no stock from authorised distributors for TLC5941PWPG4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5941PWPG4 . often in real-time on the comparison pages.
What if I can't find stock of TLC5941PWPG4 .?
You can fill out our help required form which you can use to request a quote for TLC5941PWPG4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.