Device Topology | Constant Current |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 17V |
Output Current Max | 35mA |
Switching Frequency | 35MHz |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | SSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5928 |
Data / Control Interface | Serial |
Device Type | LED |
Input Voltage | 3V to 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | Message Board Video Display |
Operating Temperature Range | -40°C to +85°C |
Output Current | 35mA |
Output Voltage | 17V |
Termination Type | Surface Mount Device |
IC, LED DISPLAY DRIVER | Farnell |
16 channel constant current LED driver with LED open Detection | Texas Instruments |
Ic, Led Display Driver | Newark Electronics |
LED DRVR 16Segment 3.3V/5V 24-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLC5928DBQR .?
Additional datasheets, footprints and schematics for TLC5928DBQR . are listed on our Part Details page. You can also find images and similar parts to TLC5928DBQR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5928DBQR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5928DBQR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5928DBQR . fall under?
The TLC5928DBQR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC5928DBQR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5928DBQR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5928DBQR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC5928DBQR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC5928DBQR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5928DBQR . often in real-time on the comparison pages.
What if I can't find stock of TLC5928DBQR .?
You can fill out our help required form which you can use to request a quote for TLC5928DBQR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.