Device Topology | Constant Current |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 17V |
Output Current Max | 45mA |
Switching Frequency | 35MHz |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | SSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 45mA |
16-channel constant current LED driver with 4-channel Grouped delay | Texas Instruments |
LED Driver 34000uA Supply Current 24-Pin SSOP T/R | Elfaro |
16Ch Constant Crnt L ED Driver | Mouser Electronics |
Led Driver, Cc, 16-Ch, 35Mhz, Ssop-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC59282DBQR .?
Additional datasheets, footprints and schematics for TLC59282DBQR . are listed on our Part Details page. You can also find images and similar parts to TLC59282DBQR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC59282DBQR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC59282DBQR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC59282DBQR . fall under?
The TLC59282DBQR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC59282DBQR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC59282DBQR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC59282DBQR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC59282DBQR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TLC59282DBQR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC59282DBQR . often in real-time on the comparison pages.
What if I can't find stock of TLC59282DBQR .?
You can fill out our help required form which you can use to request a quote for TLC59282DBQR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.