Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Device Topology | Constant Current |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 17V |
Output Current Max | 35mA |
Switching Frequency | - |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | SSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 35mA |
16-channel, constant-current LED driver without LED open Detection | Texas Instruments |
Led Driver, Constant Current, Ssop-24 | Newark Electronics |
LED DRIVER, CONSTANT CURRENT, SSOP-24 | element14 |
Where can I find additional details, specifications and documents for a TLC59281DBQR?
Additional datasheets, footprints and schematics for TLC59281DBQR are listed on our Part Details page. You can also find images and similar parts to TLC59281DBQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC59281DBQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC59281DBQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC59281DBQR fall under?
The TLC59281DBQR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC59281DBQR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC59281DBQR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC59281DBQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC59281DBQR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC59281DBQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC59281DBQR often in real-time on the comparison pages.
What if I can't find stock of TLC59281DBQR?
You can fill out our help required form which you can use to request a quote for TLC59281DBQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.