TLC5925IDBQR . Part Information
Details for TLC5925IDBQR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Device Topology | Constant Current |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 20V |
Output Current Max | 45mA |
Switching Frequency | 30MHz |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | SSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5925 |
Data / Control Interface | Serial |
Device Type | LED |
Dimming Control Type | Analogue |
Input Voltage | 3V to 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | Display Lighting |
Operating Temperature Range | -40°C to +85°C |
Output Current | 45mA |
Output Voltage | 20V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Texas Instruments,TLC5925IDBQR,IC,Driver | RS Components
- IC, LED SINK DRIVER, 16CH, 24SSOP; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:45mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC Mounting:SMD;RoHS Compliant: Yes | Newark Electronics
- Low-power 16-channel constant-current LED sink driver with 3.3-5.5V supply voltage | Texas Instruments
Viewing Distributors for TLC5925IDBQR .
Loading...
Loading Results for TLC5925IDBQR .