TLC5923DAPG4 Part Information
Details for TLC5923DAPG4 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Device Topology | Constant Current |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 17V |
Output Current Max | 80mA |
Switching Frequency | 30MHz |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5923 |
Data / Control Interface | Serial 3 Wire |
Device Type | LED |
Dimming Control Type | Analogue |
Input Voltage | 3V to 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | Display Backlighting |
Operating Temperature Range | -40°C to +85°C |
Output Current | 80mA |
Output Voltage | 17V |
Termination Type | Surface Mount Device |
Viewing Distributors for TLC5923DAPG4
Loading...
Loading Results for TLC5923DAPG4