TLC5923DAP . Part Information
Details for TLC5923DAP . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Part Specifications
Device Topology | Constant Current |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 17V |
Output Current Max | 90mA |
Switching Frequency | 30MHz |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | HTSSOP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5923 |
Character Type | LED |
Data / Control Interface | Serial 3 Wire |
Device Type | LED |
Dimming Control Type | Analogue |
Input Voltage | 3V to 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | Display Backlighting |
Operating Temperature Range | -40°C to +85°C |
Output Current | 90mA |
Output Voltage | 17V |
Supply Voltage Max | 6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, LED DRIVER, 16CH; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:90mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLC5923DAP .?
Additional datasheets, footprints and schematics for TLC5923DAP . are listed in our Part Details tab. You can also find the TLC5923DAP . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5923DAP . in the Pricing & Inventory tab next to part details. You can view TLC5923DAP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5923DAP . fall under?
The TLC5923DAP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC5923DAP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5923DAP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5923DAP . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLC5923DAP . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLC5923DAP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5923DAP . often in real-time on the comparison pages.
What if I can't find stock of TLC5923DAP .?
You can fill out our help required form which you can use to request a quote for TLC5923DAP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.