Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.16
|
23,796
in stock
|
Buy Now |
Operating Temperature Range | -20°C to +85°C |
---|---|
Driver Case Style | HTSSOP |
SVHC | No SVHC (19-Dec-2011) |
Base Number | 5921 |
Device Type | LED |
IC Generic Number | 5921 |
No. of Pins | 32 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Output Voltage Max | 17V |
Package / Case | HTSSOP |
Termination Type | SMD |
16-channel LED driver with 20Mhz data transfer rate | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC5921DAP?
Additional datasheets, footprints and schematics for TLC5921DAP are listed on our Part Details page. You can also find images and similar parts to TLC5921DAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5921DAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5921DAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5921DAP fall under?
The TLC5921DAP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC5921DAP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5921DAP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5921DAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC5921DAP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC5921DAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5921DAP often in real-time on the comparison pages.
What if I can't find stock of TLC5921DAP?
You can fill out our help required form which you can use to request a quote for TLC5921DAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.