Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 20V |
Output Current Max | 120mA |
Switching Frequency | 30MHz |
No. of Outputs | 8Outputs |
Where can I find additional details, specifications and documents for a TLC5916IPWR?
Additional datasheets, footprints and schematics for TLC5916IPWR are listed on our Part Details page. You can also find images and similar parts to TLC5916IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5916IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5916IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5916IPWR fall under?
The TLC5916IPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC5916IPWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5916IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5916IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC5916IPWR have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for TLC5916IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5916IPWR often in real-time on the comparison pages.
What if I can't find stock of TLC5916IPWR?
You can fill out our help required form which you can use to request a quote for TLC5916IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.