Device Topology | Constant Current |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 20V |
Output Current Max | 120mA |
Switching Frequency | 30MHz |
No. of Outputs | 8Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 120mA |
Output Voltage | 17V |
IC-5916 LED DRIVER 0.12A SOIC16 | Elfaro |
8-bit constant-current LED sink driver | Texas Instruments |
LED DRIVER, CONSTANT CURRENT, SOIC-16 | element14 |
8B Constant-Current LED Sink Driver | Mouser Electronics |
Led Driver, Constant Current, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC5916IDR .?
Additional datasheets, footprints and schematics for TLC5916IDR . are listed on our Part Details page. You can also find images and similar parts to TLC5916IDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5916IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5916IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5916IDR . fall under?
The TLC5916IDR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC5916IDR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5916IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5916IDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC5916IDR . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TLC5916IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5916IDR . often in real-time on the comparison pages.
What if I can't find stock of TLC5916IDR .?
You can fill out our help required form which you can use to request a quote for TLC5916IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.