TLC59116IPWR Part Information
Details for TLC59116IPWR by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.8400 |
250 | 1.7300 |
Stock Information
Details
Part Specifications
Device Topology | Constant Current |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 17V |
Output Current Max | 120mA |
Switching Frequency | 1MHz |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5911 |
Data / Control Interface | I2C |
Dimming Control Type | PWM |
LED Display Type | Discrete LED |
LED Driver Application | Backlighting |
Output Current | 120mA |
Output Voltage | 17V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, LED DRIVER, 8 BIT, TSSOP-28; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:17V; Output Current Max:120mA; Switching Frequency:1MHz; No. of Outputs:16Outputs; IC Mounting:SMD; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLC59116IPWR?
Additional datasheets, footprints and schematics for TLC59116IPWR are listed in our Part Details tab. You can also find the TLC59116IPWR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC59116IPWR in the Pricing & Inventory tab next to part details. You can view TLC59116IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC59116IPWR fall under?
The TLC59116IPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC59116IPWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC59116IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC59116IPWR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLC59116IPWR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLC59116IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC59116IPWR often in real-time on the comparison pages.
What if I can't find stock of TLC59116IPWR?
You can fill out our help required form which you can use to request a quote for TLC59116IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.