Device Topology | - |
---|---|
No. of Outputs | 16Outputs |
Output Current | 120mA |
Output Voltage | 17V |
Driver Case Style | VQFN |
No. of Pins | 32Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dimming Control Type | PWM |
16B Fast-Mode Plus I 2C-Bus LED Drvr | Mouser Electronics |
Led Driver, Pwm, 1Mhz, Vqfn-32 | Newark Electronics |
16-bit Fast-Mode Plus (FM+) I2C-Bus LED driver | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC59116FIRHBR .?
Additional datasheets, footprints and schematics for TLC59116FIRHBR . are listed on our Part Details page. You can also find images and similar parts to TLC59116FIRHBR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC59116FIRHBR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC59116FIRHBR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC59116FIRHBR . fall under?
The TLC59116FIRHBR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC59116FIRHBR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC59116FIRHBR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC59116FIRHBR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC59116FIRHBR . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for TLC59116FIRHBR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC59116FIRHBR . often in real-time on the comparison pages.
What if I can't find stock of TLC59116FIRHBR .?
You can fill out our help required form which you can use to request a quote for TLC59116FIRHBR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.