Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Device Topology | Constant Current |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 20V |
Output Current Max | 120mA |
Switching Frequency | 1MHz |
No. of Outputs | 8Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dimming Control Type | Analogue PWM |
Output Current | 120mA |
8-bit Fast Mode Plus (FM+) I2C Bus constant-current LED sink driver | Texas Instruments |
Led Driver, Constant Current, Tssop-20 | Newark Electronics |
LED DRIVER, CONSTANT CURRENT, TSSOP-20 | element14 |
IC: driver | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TLC59108IPWR?
Additional datasheets, footprints and schematics for TLC59108IPWR are listed on our Part Details page. You can also find images and similar parts to TLC59108IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC59108IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC59108IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC59108IPWR fall under?
The TLC59108IPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC59108IPWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC59108IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC59108IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC59108IPWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TLC59108IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC59108IPWR often in real-time on the comparison pages.
What if I can't find stock of TLC59108IPWR?
You can fill out our help required form which you can use to request a quote for TLC59108IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.