Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 48kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | DIP |
No. of Pins | 14Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5620 |
IC Case Style | DIP |
IC Generic Number | 5620 |
Linearity Error | 0.4% |
Linearity Error ADC / DAC + | 0.9LSB |
Linearity Error ADC / DAC - | 0.9LSB |
No. of Bits | 8bit |
No. of Channels | 4Channels |
Operating Temperature Range | 0°C to +70°C |
Output Type | Voltage |
Sample Rate | 48kSPS |
Settling Time | 10µs |
Supply Current | 2mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Through Hole |
8bit Ser. DAC 4Ch +-1 LSB DIP14 | Schukat Electronic |
8Bit Dac Quad, Smd, 5620, Pdip14 | Newark Electronics |
8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC5620CN .?
Additional datasheets, footprints and schematics for TLC5620CN . are listed on our Part Details page. You can also find images and similar parts to TLC5620CN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5620CN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5620CN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5620CN . fall under?
The TLC5620CN . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLC5620CN . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5620CN . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5620CN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC5620CN . have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC5620CN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5620CN . often in real-time on the comparison pages.
What if I can't find stock of TLC5620CN .?
You can fill out our help required form which you can use to request a quote for TLC5620CN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.