No distributors results available
View Full Pricing & Stock ComparisonPackage size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
Interface | SPI |
Sample / Update Rate(MSPS) | 0.075 |
Architecture | String |
Rating | Military |
Resolution(Bits) | 12 |
Features | N/A |
Settling Time(µs) | 2.5 |
DAC channels | 2 |
Reference | type : Ext |
Output range(Min)(mA/V) | 0 |
Operating temperature range(C) | -55 to 125 |
Output range(Max)(mA/V) | 5.1 |
Power consumption(Typ)(mW) | 3 |
INL(Max)(+/-LSB) | 4 |
Package Group | CDIP|8,LCCC|20 |
Output type | Buffered Voltage |
Where can I find additional details, specifications and documents for a TLC5618AM?
Additional datasheets, footprints and schematics for TLC5618AM are listed on our Part Details page. You can also find images and similar parts to TLC5618AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5618AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5618AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5618AM fall under?
The TLC5618AM is listed under Semiconductors > Analog and Mixed-Signal > Data converters > Digital-to-analog converters (DACs) > Precision DACs (<=10MSPS).
Can I view similar or alternative parts?
You can view similar parts to TLC5618AM when available in the Precision DACs (<=10MSPS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5618AM you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5618AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC5618AM have stock available?
There is no stock from authorised distributors for TLC5618AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5618AM often in real-time on the comparison pages.
What if I can't find stock of TLC5618AM?
You can fill out our help required form which you can use to request a quote for TLC5618AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.