Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.21
|
-
|
Buy Now |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 75kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 230µA |
10-bit, single-channel, low-power DAC with 12.5us settling time and power-on reset | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC5615ID?
Additional datasheets, footprints and schematics for TLC5615ID are listed on our Part Details page. You can also find images and similar parts to TLC5615ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5615ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5615ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5615ID fall under?
The TLC5615ID is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLC5615ID when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5615ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5615ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC5615ID have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC5615ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5615ID often in real-time on the comparison pages.
What if I can't find stock of TLC5615ID?
You can fill out our help required form which you can use to request a quote for TLC5615ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.