Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 1.21MSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 8Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5615 |
IC Case Style | DIP |
IC Generic Number | 5615 |
IC Temperature Range | Commercial |
Linearity Error | 0.1% |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
No. of Bits | 10bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Output Type | Voltage |
Sample Rate | 1.21MHz |
Settling Time | 12.5µs |
Supply Current | 230µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Through Hole |
10-bit, single-channel, low-power DAC with 12.5us settling time and power-on reset | Texas Instruments |
TLC5615CP Texas Instruments Inc | Elfaro |
IC, 10BIT DAC, SMD, 5615, PDIP8 | Farnell |
Digital To Analog Converter Dac, 10 Bit, 1.21Msps, Dip-8 | Newark Electronics |
IC 10 BIT 12.5US DAC S/O 8-DIP | Rotakorn Electronics |
10bit DAC | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLC5615CP .?
Additional datasheets, footprints and schematics for TLC5615CP . are listed on our Part Details page. You can also find images and similar parts to TLC5615CP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5615CP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5615CP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5615CP . fall under?
The TLC5615CP . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLC5615CP . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5615CP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5615CP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC5615CP . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TLC5615CP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5615CP . often in real-time on the comparison pages.
What if I can't find stock of TLC5615CP .?
You can fill out our help required form which you can use to request a quote for TLC5615CP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.