Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Frequency | 2.1MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Digital IC Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
15V Dual LinCMOS timer | Texas Instruments |
General Purpose Timer | Micros |
IC: peripheral circuit | Transfer Multisort Elektronik |
Timer, 2.1Mhz, 15V, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC556CDR .?
Additional datasheets, footprints and schematics for TLC556CDR . are listed on our Part Details page. You can also find images and similar parts to TLC556CDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC556CDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC556CDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC556CDR . fall under?
The TLC556CDR . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TLC556CDR . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC556CDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC556CDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC556CDR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Micros, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TLC556CDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC556CDR . often in real-time on the comparison pages.
What if I can't find stock of TLC556CDR .?
You can fill out our help required form which you can use to request a quote for TLC556CDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.