| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Frequency | 2.1MHz |
|---|---|
| Supply Voltage Min | 2V |
| Supply Voltage Max | 15V |
| Digital IC Case | SOIC |
| No. of Pins | 14Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| No. of Timers | 2 |
| Operating Mode | Astable |
| IC: peripheral circuit | TME |
Where can I find additional details, specifications and documents for a TLC556CD .?
Additional datasheets, footprints and schematics for TLC556CD . are listed on our Part Details page. You can also find images and similar parts to TLC556CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC556CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC556CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC556CD . fall under?
The TLC556CD . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TLC556CD . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC556CD . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC556CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC556CD . have stock available?
Authorised distributors including Rochester Electronics and TME have stock available or on a lead time for TLC556CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC556CD . often in real-time on the comparison pages.
What if I can't find stock of TLC556CD .?
You can fill out our help required form which you can use to request a quote for TLC556CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.