Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 2.1MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2.1-MHz, 250-µA, Low-Power Timer | Texas Instruments |
Timer, 2.1Mhz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC555QDRG4 .?
Additional datasheets, footprints and schematics for TLC555QDRG4 . are listed on our Part Details page. You can also find images and similar parts to TLC555QDRG4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC555QDRG4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC555QDRG4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC555QDRG4 . fall under?
The TLC555QDRG4 . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TLC555QDRG4 . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC555QDRG4 . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC555QDRG4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC555QDRG4 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for TLC555QDRG4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC555QDRG4 . often in real-time on the comparison pages.
What if I can't find stock of TLC555QDRG4 .?
You can fill out our help required form which you can use to request a quote for TLC555QDRG4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.