TLC555IDR . Clock Timing & Frequency Management by Texas Instruments

TIMER 2.1MHZ 15V SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.19


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.19
89,885
Buy Now
Logo for Farnell Farnell US$0.34
30,608
Buy Now
Logo for element14 element14 US$0.41
30,608
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.33
30,406
Buy Now
Logo for Chip One Stop Chip One Stop US$0.32
20,124
Buy Now
Logo for Newark Electronics Newark Electronics US$0.78
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency 2.1MHz
Supply Voltage Min 2V
Supply Voltage Max 15V
Digital IC Case SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

2.1-MHz, 250-µA, Low-Power Timer | Texas Instruments
TIMER, 2.1MHZ, 15V, SOIC-8 | Farnell
IC: peripheral circuit | Transfer Multisort Elektronik
LINCMOS Single High Speed Timer TLC555ID | RS
Timer, 2.1Mhz, 15V, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC555IDR .?

Additional datasheets, footprints and schematics for TLC555IDR . are listed on our Part Details page. You can also find images and similar parts to TLC555IDR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC555IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC555IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC555IDR . fall under?

The TLC555IDR . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.

Can I view similar or alternative parts?

You can view similar parts to TLC555IDR . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC555IDR . you can contact the distributor directly for product support, shipping queries etc.

Is the TLC555IDR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC555IDR . have stock available?

Authorised distributors including Texas Instruments, Farnell, element14, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for TLC555IDR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC555IDR . often in real-time on the comparison pages.

What if I can't find stock of TLC555IDR .?

You can fill out our help required form which you can use to request a quote for TLC555IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay