Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
1,750
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
5,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
4,477
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
401
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
-
|
Buy Now | |
element14
from US$0.85
|
-
|
Buy Now | |
Farnell
from US$0.77
|
-
|
Buy Now |
Frequency | 2.1MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 555 |
Clock External Input | No |
Device Marking | TLC555CD |
IC Generic Number | 555 |
IC Temperature Range | Commercial |
Logic Function Number | 555 |
No. of Timers | 1 |
Operating Mode | Astable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2V to 15V |
Termination Type | Surface Mount Device |
Timer CMOS SO8 | Schukat Electronic |
IC: peripheral circuit | Transfer Multisort Elektronik |
LinCMOS timer,TLC555CD 2.1MHz SOIC8 | RS |
Ic, Cmos Timer 8-Soic | Newark Electronics |
IC, CMOS TIMER 8-SOIC | element14 |
Where can I find additional details, specifications and documents for a TLC555CD.?
Additional datasheets, footprints and schematics for TLC555CD. are listed on our Part Details page. You can also find images and similar parts to TLC555CD. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC555CD. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC555CD. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC555CD. fall under?
The TLC555CD. is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TLC555CD. when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC555CD. you can contact the distributor directly for product support, shipping queries etc.
Is the TLC555CD. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC555CD. have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for TLC555CD..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC555CD. often in real-time on the comparison pages.
What if I can't find stock of TLC555CD.?
You can fill out our help required form which you can use to request a quote for TLC555CD. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.