Frequency | 1.8MHz |
---|---|
Supply Voltage Min | 1V |
Supply Voltage Max | 15V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 551 |
Clock External Input | No |
No. of Timers | 1 |
Operating Mode | Astable |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 1V to 15V |
Termination Type | Through Hole |
IC, TIMER, SMD, PDIP8, 551 | element14 |
Standard Timer Single 8-Pin PDIP | RS |
LinCMOS&trade | Texas Instruments |
Ic, Timer, Smd, Pdip8, 551 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC551CP .?
Additional datasheets, footprints and schematics for TLC551CP . are listed on our Part Details page. You can also find images and similar parts to TLC551CP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC551CP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC551CP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC551CP . fall under?
The TLC551CP . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TLC551CP . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC551CP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC551CP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC551CP . have stock available?
Authorised distributors including element14, Farnell, RS, Texas Instruments and Newark Electronics have stock available or on a lead time for TLC551CP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC551CP . often in real-time on the comparison pages.
What if I can't find stock of TLC551CP .?
You can fill out our help required form which you can use to request a quote for TLC551CP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.