Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Differential |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4541 |
Conversion Time | 2.94µs |
IC Case Style | SOIC |
IC Generic Number | 4545 |
Linearity Error | 0.0045% |
Linearity Error ADC / DAC + | 2.5LSB |
Linearity Error ADC / DAC - | 2.5LSB |
Logic Function Number | 4541 |
No. of Bits | 16bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Ptot Max | 17.5mW |
Supply Current | 3.5mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
16-Bit 200KSPS ADC Serial Out, Auto PWRDN, Pseudo Differential Input | Texas Instruments |
Ic, 16Bit Adc, Smd, 4545, Soic8 | Newark Electronics |
ADC Single SAR 200ksps 16-bit Serial 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a TLC4545ID .?
Additional datasheets, footprints and schematics for TLC4545ID . are listed on our Part Details page. You can also find images and similar parts to TLC4545ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC4545ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC4545ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC4545ID . fall under?
The TLC4545ID . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC4545ID . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC4545ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC4545ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC4545ID . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC4545ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC4545ID . often in real-time on the comparison pages.
What if I can't find stock of TLC4545ID .?
You can fill out our help required form which you can use to request a quote for TLC4545ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.