Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input common mode headroom (to positive supply)(Typ)(V) | -2.3 |
---|---|
Input common mode headroom (to negative supply)(Typ)(V) | 0.0 |
GBW(Typ)(MHz) | 4.7 |
Features | Shutdown |
Output swing headroom (to negative supply)(Typ)(V) | 0.1 |
Rail-to-rail | In to V-,Out |
CMRR(Min)(dB) | 90 |
Rating | Military |
Output current(Typ)(mA) | 66 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Iq per channel(Typ)(mA) | 1 |
Vos (offset voltage @ 25 C)(Max)(mV) | 0.1 |
Output swing headroom (to positive supply)(Typ)(V) | -0.1 |
Package Group | CDIP|8 |
Input bias current(Max)(pA) | 60 |
Iq per channel(Max)(mA) | 1.5 |
Offset drift(Typ)(uV/C) | 1 |
Architecture | CMOS |
Slew Rate(Typ)(V/us) | 2.5 |
Operating temperature range(C) | -55 to 125 |
Vn at 1 kHz(Typ)(nV/rtHz) | 12 |
CMRR(Typ)(dB) | 100 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 4 |
Number of channels(#) | 2 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 6 |
Where can I find additional details, specifications and documents for a TLC4502M?
Additional datasheets, footprints and schematics for TLC4502M are listed on our Part Details page. You can also find images and similar parts to TLC4502M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC4502M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC4502M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC4502M fall under?
The TLC4502M is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > Precision op amps (Vos<1mV).
Can I view similar or alternative parts?
You can view similar parts to TLC4502M when available in the Precision op amps (Vos<1mV) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC4502M you can contact the distributor directly for product support, shipping queries etc.
Is the TLC4502M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC4502M have stock available?
There is no stock from authorised distributors for TLC4502M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC4502M often in real-time on the comparison pages.
What if I can't find stock of TLC4502M?
You can fill out our help required form which you can use to request a quote for TLC4502M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.