Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input common mode headroom (to positive supply)(Typ)(V) | -2.3 |
---|---|
Input common mode headroom (to negative supply)(Typ)(V) | 0.0 |
GBW(Typ)(MHz) | 4.7 |
Output swing headroom (to negative supply)(Typ)(V) | 0.1 |
Rail-to-rail | In to V-,Out |
CMRR(Min)(dB) | 90 |
Features | N/A |
Rating | Military |
Output current(Typ)(mA) | 66 |
Iq per channel(Typ)(mA) | 1 |
Output swing headroom (to positive supply)(Typ)(V) | -0.1 |
Input bias current(Max)(pA) | 60 |
Iq per channel(Max)(mA) | 1.5 |
Offset drift(Typ)(uV/C) | 1 |
Architecture | CMOS |
Slew Rate(Typ)(V/us) | 2.5 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP) |
Vos (offset voltage @ 25 C)(Max)(mV) | 0.05 |
Operating temperature range(C) | -55 to 125 |
Vn at 1 kHz(Typ)(nV/rtHz) | 12 |
CMRR(Typ)(dB) | 100 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 4 |
Number of channels(#) | 2 |
Package Group | CDIP|8,CFP|10 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 6 |
Where can I find additional details, specifications and documents for a TLC4502AM?
Additional datasheets, footprints and schematics for TLC4502AM are listed on our Part Details page. You can also find images and similar parts to TLC4502AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC4502AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC4502AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC4502AM fall under?
The TLC4502AM is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > Precision op amps (Vos<1mV).
Can I view similar or alternative parts?
You can view similar parts to TLC4502AM when available in the Precision op amps (Vos<1mV) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC4502AM you can contact the distributor directly for product support, shipping queries etc.
Is the TLC4502AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC4502AM have stock available?
There is no stock from authorised distributors for TLC4502AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC4502AM often in real-time on the comparison pages.
What if I can't find stock of TLC4502AM?
You can fill out our help required form which you can use to request a quote for TLC4502AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.