Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 2 |
Response Time | 1.1µs |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | DIP |
No. of Pins | 8 |
IC Output Type | MOS Open Drain |
Packaging | Each |
IC: comparator | Transfer Multisort Elektronik |
Dual, Micropower, LinCMOS&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC393IP?
Additional datasheets, footprints and schematics for TLC393IP are listed on our Part Details page. You can also find images and similar parts to TLC393IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC393IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC393IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC393IP fall under?
The TLC393IP is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC393IP when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC393IP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC393IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC393IP have stock available?
Authorised distributors including Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for TLC393IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC393IP often in real-time on the comparison pages.
What if I can't find stock of TLC393IP?
You can fill out our help required form which you can use to request a quote for TLC393IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.