| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.72
| Comparator Type | Micropower |
|---|---|
| No. of Comparators | 2 Comparators, 2 |
| Response Time | 2.5µs |
| Supply Voltage Range | 3V to 16V |
| Comparator Case Style | DIP |
| No. of Pins | 8Pins |
| IC Output Type | MOS Open Drain |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifier Case Style | DIP |
| Comparator Features | Dual low Power CMOS |
| IC Temperature Range | Commercial |
| Output Compatibility | CMOS |
| Supply Current | 22µA |
| Termination Type | Through Hole |
| IC, COMPARATOR DUAL CMOS, DIP8, 393 | element14 |
| TLC393CP, Comparators | RS |
| Ic, Comparator Dual Cmos, Dip8, 393 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC393CP .?
Additional datasheets, footprints and schematics for TLC393CP . are listed on our Part Details page. You can also find images and similar parts to TLC393CP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC393CP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC393CP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC393CP . fall under?
The TLC393CP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC393CP . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC393CP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC393CP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC393CP . have stock available?
Authorised distributors including Rochester Electronics, element14, Chip One Stop, RS and Lake-View Electronics have stock available or on a lead time for TLC393CP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC393CP . often in real-time on the comparison pages.
What if I can't find stock of TLC393CP .?
You can fill out our help required form which you can use to request a quote for TLC393CP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.