No distributors results available
View Full Pricing & Stock ComparisonPackage size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
Input bias current (+/-)(Max)(nA) | 0.03 |
Rating | Military |
Rail-to-rail | Out |
Propagation delay time(uS) | 0.2 |
Features | N/A |
Iq per channel(Typ)(mA) | 0.075 |
Output type | Open Collector, Open Drain |
Vs(Max)(V) | 16 |
Iq per channel(Max)(mA) | 0.15 |
Vs(Min)(V) | 4 |
Operating temperature range(C) | -55 to 125 |
Number of channels(#) | 4 |
Vos (offset voltage @ 25 C)(Max)(mV) | 5 |
Package Group | CDIP|14,LCCC|20 |
VICR(Max)(V) | 15 |
VICR(Min)(V) | 0 |
Where can I find additional details, specifications and documents for a TLC374M?
Additional datasheets, footprints and schematics for TLC374M are listed on our Part Details page. You can also find images and similar parts to TLC374M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC374M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC374M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC374M fall under?
The TLC374M is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC374M when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC374M you can contact the distributor directly for product support, shipping queries etc.
Is the TLC374M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC374M have stock available?
There is no stock from authorised distributors for TLC374M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC374M often in real-time on the comparison pages.
What if I can't find stock of TLC374M?
You can fill out our help required form which you can use to request a quote for TLC374M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.