Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 200ns |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | Open Collector Open Drain |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Comparator, Quad, 200Ns, Dip-14 | Newark Electronics |
COMPARATOR, QUAD, 200NS, DIP-14 | element14 |
IC: comparator | Transfer Multisort Elektronik |
Quad General Purpose LinCMOS&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC374CN .?
Additional datasheets, footprints and schematics for TLC374CN . are listed on our Part Details page. You can also find images and similar parts to TLC374CN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC374CN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC374CN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC374CN . fall under?
The TLC374CN . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC374CN . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC374CN . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC374CN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC374CN . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for TLC374CN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC374CN . often in real-time on the comparison pages.
What if I can't find stock of TLC374CN .?
You can fill out our help required form which you can use to request a quote for TLC374CN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.