TLC372QDRG4 . Part Information
Details for TLC372QDRG4 . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.8120 |
250 | 0.7590 |
Stock Information
Details
Part Specifications
Comparator Type | Differential |
No. of Comparators | 2 Comparators, 2 |
Response Time | 200ns |
Supply Voltage Range | 4V to 16V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Open Collector Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- COMPARATOR, DUAL, 200NS, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:200ns; Supply Voltage Range:4V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector, Open RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLC372QDRG4 .?
Additional datasheets, footprints and schematics for TLC372QDRG4 . are listed in our Part Details tab. You can also find the TLC372QDRG4 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC372QDRG4 . in the Pricing & Inventory tab next to part details. You can view TLC372QDRG4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC372QDRG4 . fall under?
The TLC372QDRG4 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC372QDRG4 . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC372QDRG4 . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC372QDRG4 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLC372QDRG4 . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLC372QDRG4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC372QDRG4 . often in real-time on the comparison pages.
What if I can't find stock of TLC372QDRG4 .?
You can fill out our help required form which you can use to request a quote for TLC372QDRG4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.