Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input bias current (+/-)(Max)(nA) | 0.03 |
---|---|
Package Group | CDIP|8,CFP|10,LCCC|20,SOIC|8 |
Rating | Military |
Rail-to-rail | Out |
Propagation delay time(uS) | 0.2 |
Features | N/A |
Iq per channel(Typ)(mA) | 0.075 |
Output type | Open Collector, Open Drain |
Vs(Max)(V) | 16 |
Iq per channel(Max)(mA) | 0.15 |
Vs(Min)(V) | 4 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20),[pf]8SOIC[/pf]: 29 mm2: 6 x 4.9 (SOIC|8) |
Operating temperature range(C) | -55 to 125 |
Vos (offset voltage @ 25 C)(Max)(mV) | 5 |
VICR(Max)(V) | 15 |
Number of channels(#) | 2 |
VICR(Min)(V) | 0 |
Where can I find additional details, specifications and documents for a TLC372M?
Additional datasheets, footprints and schematics for TLC372M are listed on our Part Details page. You can also find images and similar parts to TLC372M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC372M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC372M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC372M fall under?
The TLC372M is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC372M when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC372M you can contact the distributor directly for product support, shipping queries etc.
Is the TLC372M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC372M have stock available?
There is no stock from authorised distributors for TLC372M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC372M often in real-time on the comparison pages.
What if I can't find stock of TLC372M?
You can fill out our help required form which you can use to request a quote for TLC372M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.