TLC372IP . Part Information
Details for TLC372IP . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators

Buy TLC372IP Directly from Texas Instruments (4621 in stock) at $0.3880
Part Downloads

Part Specifications
Comparator Type | Differential |
No. of Comparators | 2 Comparators, 2 |
Response Time | 200ns |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | Open Collector Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- COMPARATOR, DUAL, 200NS, DIP-8 | Newark Electronics
- Dual General Purpose LinCMOS™ Differential Comparator | Texas Instruments
Viewing Distributors for TLC372IP .
Loading...
Loading Results for TLC372IP .