Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 |
Response Time | 200ns |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | TSSOP |
No. of Pins | 8Pins |
IC Output Type | Open Drain |
Packaging | Cut Tape |
Dual General Purpose LinCMOS&trade | Texas Instruments |
Ic, Comparator, Dual, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC372CPWR?
Additional datasheets, footprints and schematics for TLC372CPWR are listed on our Part Details page. You can also find images and similar parts to TLC372CPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC372CPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC372CPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC372CPWR fall under?
The TLC372CPWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC372CPWR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC372CPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC372CPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC372CPWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC372CPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC372CPWR often in real-time on the comparison pages.
What if I can't find stock of TLC372CPWR?
You can fill out our help required form which you can use to request a quote for TLC372CPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.