TLC372CPW . Part Information
Details for TLC372CPW . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators

Buy TLC372CPW Directly from Texas Instruments (1495 in stock) at $0.3700
Part Downloads

Part Specifications
Comparator Type | Differential |
No. of Comparators | 2 Comparators, 2 |
Response Time | 200ns |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | TSSOP |
No. of Pins | 8Pins |
IC Output Type | Open Collector Open Drain |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- COMPARATOR, DUAL, 200NS, TSSOP-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:200ns; Supply Voltage Range:3V to 16V; Comparator Case Style:TSSOP; No. of Pins:8Pins; IC Output Type:Open Collector, RoHS Compliant: Yes | Newark Electronics
- Dual General Purpose LinCMOS™ Differential Comparator | Texas Instruments
- TLC372CPW Texas Instruments, Dual Comparator, Open Drain O/P, 0.65μs 5 → 15 V 8-Pin TSSOP | RS Components TR
Viewing Distributors for TLC372CPW .
Loading...
Loading Results for TLC372CPW .