Comparator Type | Micropower |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.1µs |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS Push Pull TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
SOP14 | Elfaro |
Quad Micropower Push -Pull Output | Mouser Electronics |
Micropower Comparator, 1.1Us, Soic-14 | Newark Electronics |
Quad, Micropower, Push-Pull Outputs, LinCMOS&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC3704IDR .?
Additional datasheets, footprints and schematics for TLC3704IDR . are listed on our Part Details page. You can also find images and similar parts to TLC3704IDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC3704IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC3704IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC3704IDR . fall under?
The TLC3704IDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC3704IDR . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC3704IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC3704IDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC3704IDR . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for TLC3704IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC3704IDR . often in real-time on the comparison pages.
What if I can't find stock of TLC3704IDR .?
You can fill out our help required form which you can use to request a quote for TLC3704IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.