Comparator Type | General Purpose |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.1µs |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Output Compatibility | CMOS |
Supply Current | 35µA |
Termination Type | Surface Mount Device |
TLC3704ID TEXAS INSTRUMENTS | Elfaro |
Comparator Quad 16V 14-Pin SOIC | Component Sense |
Quad, Micropower, Push-Pull Outputs, LinCMOS&trade | Texas Instruments |
Comparator Quad, Smd, 3704, Soic14 | Newark Electronics |
Quad Lw Pwr Push-Pul | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLC3704ID .?
Additional datasheets, footprints and schematics for TLC3704ID . are listed on our Part Details page. You can also find images and similar parts to TLC3704ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC3704ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC3704ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC3704ID . fall under?
The TLC3704ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC3704ID . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC3704ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC3704ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC3704ID . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for TLC3704ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC3704ID . often in real-time on the comparison pages.
What if I can't find stock of TLC3704ID .?
You can fill out our help required form which you can use to request a quote for TLC3704ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.