TLC3702MDG4 . Part Information
Details for TLC3702MDG4 . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4500 |
10 | 1.3100 |
25 | 1.2300 |
50 | 1.2200 |
100 | 1.2000 |
Stock Information
Details
Part Specifications
Comparator Type | Micropower |
No. of Comparators | 2 Comparators, 2 |
Response Time | 1.1µs |
Supply Voltage Range | 4V to 16V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- COMPARATOR, DUAL, 1.1US, SOIC-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:1.1µs; Supply Voltage Range:4V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLC3702MDG4 .?
Additional datasheets, footprints and schematics for TLC3702MDG4 . are listed in our Part Details tab. You can also find the TLC3702MDG4 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC3702MDG4 . in the Pricing & Inventory tab next to part details. You can view TLC3702MDG4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC3702MDG4 . fall under?
The TLC3702MDG4 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC3702MDG4 . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC3702MDG4 . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC3702MDG4 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLC3702MDG4 . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLC3702MDG4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC3702MDG4 . often in real-time on the comparison pages.
What if I can't find stock of TLC3702MDG4 .?
You can fill out our help required form which you can use to request a quote for TLC3702MDG4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.