Comparator Type | General Purpose |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 2.7µs |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | CMOS Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
Output Compatibility | CMOS |
Supply Current | 18µA |
Termination Type | Through Hole |
Dual Micropower Push -Pull Output | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLC3702IPE4?
Additional datasheets, footprints and schematics for TLC3702IPE4 are listed on our Part Details page. You can also find images and similar parts to TLC3702IPE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC3702IPE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC3702IPE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC3702IPE4 fall under?
The TLC3702IPE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC3702IPE4 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC3702IPE4 you can contact the distributor directly for product support, shipping queries etc.
Is the TLC3702IPE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC3702IPE4 have stock available?
Authorised distributors including Mouser Electronics have stock available or on a lead time for TLC3702IPE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC3702IPE4 often in real-time on the comparison pages.
What if I can't find stock of TLC3702IPE4?
You can fill out our help required form which you can use to request a quote for TLC3702IPE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.