Status: | Unknown |
---|---|
Series: | Single 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3541 |
Conversion Time | 2.67µs |
IC Case Style | SOIC |
IC Generic Number | 3541 |
Linearity Error | 0.006% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 14bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 3.5mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
8-SOIC | Elfaro |
IC, 14BIT ADC, 200KSPS, 3541, SOIC8 | Farnell |
Ic, 14Bit Adc, 200Ksps, 3541, Soic8 | Newark Electronics |
5V Lo-Pwr 14-Bit 200 KSPS Serial | Mouser Electronics |
14-Bit 200KSPS ADC Ser. Out, Auto PWRDN, Single Ended Input | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC3541ID .?
Additional datasheets, footprints and schematics for TLC3541ID . are listed on our Part Details page. You can also find images and similar parts to TLC3541ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC3541ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC3541ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC3541ID . fall under?
The TLC3541ID . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC3541ID . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC3541ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC3541ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC3541ID . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for TLC3541ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC3541ID . often in real-time on the comparison pages.
What if I can't find stock of TLC3541ID .?
You can fill out our help required form which you can use to request a quote for TLC3541ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.