Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 200ns |
Supply Voltage Range | 1.4V to 16V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Output Compatibility | CMOS MOS TTL |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Dual, 200Ns, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC352ID?
Additional datasheets, footprints and schematics for TLC352ID are listed on our Part Details page. You can also find images and similar parts to TLC352ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC352ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC352ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC352ID fall under?
The TLC352ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC352ID when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC352ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLC352ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC352ID have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC352ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC352ID often in real-time on the comparison pages.
What if I can't find stock of TLC352ID?
You can fill out our help required form which you can use to request a quote for TLC352ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.