Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators |
Response Time | 200ns |
Supply Voltage Range | 1.4V to 16V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
Packaging | Each |
MSL | - |
Dual Ch. Low Offset Lincmos Comparators Rohs Compliant: Yes |TEXAS INSTRUMENTS TLC352CP. | Newark Electronics |
Dual, Low Voltage, LinCMOS&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC352CP?
Additional datasheets, footprints and schematics for TLC352CP are listed on our Part Details page. You can also find images and similar parts to TLC352CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC352CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC352CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC352CP fall under?
The TLC352CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC352CP when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC352CP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC352CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC352CP have stock available?
Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for TLC352CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC352CP often in real-time on the comparison pages.
What if I can't find stock of TLC352CP?
You can fill out our help required form which you can use to request a quote for TLC352CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.