PLL Type | Frequency Synthesis |
---|---|
Frequency | 130MHz |
No. of Pins | 14Pins |
PLL Case Style | TSSOP |
Supply Voltage Min | 2.85V |
Supply Voltage Max | 3.15V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 75°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2933 |
Frequency Max | 110MHz |
Operating Temperature Range | -20°C to +75°C |
Supply Current | 35.5mA |
Supply Voltage Range | 2.85V to 3.15V |
Termination Type | Surface Mount Device |
Phase-locked loop | Texas Instruments |
100Mhz Vco + Pfd Rohs Compliant: Yes |TEXAS INSTRUMENTS TLC2933AIPW. | Newark Electronics |
IC, PHASE-LOCKED LOOP, SMD, TSSOP14 | Farnell |
Where can I find additional details, specifications and documents for a TLC2933AIPW .?
Additional datasheets, footprints and schematics for TLC2933AIPW . are listed on our Part Details page. You can also find images and similar parts to TLC2933AIPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2933AIPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2933AIPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2933AIPW . fall under?
The TLC2933AIPW . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to TLC2933AIPW . when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2933AIPW . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2933AIPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2933AIPW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC2933AIPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2933AIPW . often in real-time on the comparison pages.
What if I can't find stock of TLC2933AIPW .?
You can fill out our help required form which you can use to request a quote for TLC2933AIPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.